Anatech Electronics, Inc. 100 MHz LC Band Pass Filter AE100B9466

Description
100 MHz LC Band Pass Filter
Request a Quote
Description
100 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Band Pass Filter - AE100B9466 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Band Pass Filter
AE100B9466
100 MHz LC Band Pass Filter AE100B9466
100 MHz LC Band Pass Filter

100 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100B9466
Product Name 100 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 100 MHz
Bandwidth 5000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details