Anatech Electronics, Inc. 10028 MHz Waveguide Band Pass Filter AE10028WB5005

Description
10028 MHz Waveguide Band Pass Filter
Request a Quote
Description
10028 MHz Waveguide Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10028 MHz Waveguide Band Pass Filter - AE10028WB5005 - Anatech Electronics, Inc.
Garfield, NJ, United States
10028 MHz Waveguide Band Pass Filter
AE10028WB5005
10028 MHz Waveguide Band Pass Filter AE10028WB5005
10028 MHz Waveguide Band Pass Filter

10028 MHz Waveguide Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10028WB5005
Product Name 10028 MHz Waveguide Band Pass Filter
Filter Type Bandpass
Fc 10028 MHz
Bandwidth 28000 kHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details