Anatech Electronics, Inc. 1000 MHz Band Pass Filter AE1000B11876

Description
1000 MHz Band Pass Filter
Request a Quote
Description
1000 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Band Pass Filter - AE1000B11876 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Band Pass Filter
AE1000B11876
1000 MHz Band Pass Filter AE1000B11876
1000 MHz Band Pass Filter

1000 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B11876
Product Name 1000 MHz Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 100000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details