Anatech Electronics, Inc. 1000 MHz LC Band Pass Filter AE1000B11605

Description
1000 MHz LC Band Pass Filter
Request a Quote
Description
1000 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Band Pass Filter - AE1000B11605 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Band Pass Filter
AE1000B11605
1000 MHz LC Band Pass Filter AE1000B11605
1000 MHz LC Band Pass Filter

1000 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B11605
Product Name 1000 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details