Anatech Electronics, Inc. 1000 MHz LC Band Pass Filter AE1000B11198

Description
1000 MHz LC Band Pass Filter
Request a Quote
Description
1000 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Band Pass Filter - AE1000B11198 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Band Pass Filter
AE1000B11198
1000 MHz LC Band Pass Filter AE1000B11198
1000 MHz LC Band Pass Filter

1000 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B11198
Product Name 1000 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 800000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details