Anatech Electronics, Inc. 10000 MHz Band Pass Filter AE10000B10803

Description
10000 MHz Band Pass Filter
Request a Quote
Description
10000 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Band Pass Filter - AE10000B10803 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Band Pass Filter
AE10000B10803
10000 MHz Band Pass Filter AE10000B10803
10000 MHz Band Pass Filter

10000 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000B10803
Product Name 10000 MHz Band Pass Filter
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 200000 kHz
Insertion Loss 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details