Anatech Electronics, Inc. 10000 MHz Cavity Bandpass Filter AE10000B10418

Description
10000 MHz Cavity Bandpass Filter
Request a Quote
Description
10000 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Cavity Bandpass Filter - AE10000B10418 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Cavity Bandpass Filter
AE10000B10418
10000 MHz Cavity Bandpass Filter AE10000B10418
10000 MHz Cavity Bandpass Filter

10000 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000B10418
Product Name 10000 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 200000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details