Anatech Electronics, Inc. 1.5 MHz LC Bandpass Filter AE1.5B4519

Description
1.5 MHz LC Bandpass Filter
Request a Quote
Description
1.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5 MHz LC Bandpass Filter - AE1.5B4519 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.5 MHz LC Bandpass Filter
AE1.5B4519
1.5 MHz LC Bandpass Filter AE1.5B4519
1.5 MHz LC Bandpass Filter

1.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1.5B4519
Product Name 1.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1.5 MHz
Bandwidth 120 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details