Anatech Electronics, Inc. 1.41 MHz LC Band Pass Filter AE1.41B5441

Description
1.41 MHz LC Band Pass Filter
Request a Quote
Description
1.41 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.41 MHz LC Band Pass Filter - AE1.41B5441 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.41 MHz LC Band Pass Filter
AE1.41B5441
1.41 MHz LC Band Pass Filter AE1.41B5441
1.41 MHz LC Band Pass Filter

1.41 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1.41B5441
Product Name 1.41 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1.41 MHz
Bandwidth 500 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details