Anatech Electronics, Inc.
500 KHz Band Pass Filter
AE05B9591
Description
500 KHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
500 KHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE05B9591 |
|
Product Name
|
500 KHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
0.5000 MHz
|
|
Bandwidth
|
60 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
2345 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2365 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
19950 MHz
Bandwidth
110000 kHz
View Details