Anatech Electronics, Inc. 900 MHz / 1800 MHz / 2600 MHz Triplexer AD900-1800-2700TR296

Description
900 MHz / 1800 MHz / 2600 MHz Triplexer
Request a Quote
Description
900 MHz / 1800 MHz / 2600 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz / 1800 MHz / 2600 MHz Triplexer - AD900-1800-2700TR296 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz / 1800 MHz / 2600 MHz Triplexer
AD900-1800-2700TR296
900 MHz / 1800 MHz / 2600 MHz Triplexer AD900-1800-2700TR296
900 MHz / 1800 MHz / 2600 MHz Triplexer

900 MHz / 1800 MHz / 2600 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD900-1800-2700TR296
Product Name 900 MHz / 1800 MHz / 2600 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1297 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1780 MHz / 2167.5 MHz Cavity Duplexer - AE1780-2167DB5507 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -0.6000 dB
Return Loss 15 dB
View Details
2205-2215/2274.5-2299.5 MHz Cavity Duplexer - AD2210-2287D415 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
2.4 and 5-8 GHz WiFi cavity duplexer - AD2450-5400D220 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
Return Loss 15 dB
View Details