Anatech Electronics, Inc. 1780 MHz / 2167.5 MHz Cavity Duplexer AE1780-2167DB5507

Description
1780 MHz / 2167.5 MHz Cavity Duplexer
Request a Quote
Description
1780 MHz / 2167.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1780 MHz / 2167.5 MHz Cavity Duplexer - AE1780-2167DB5507 - Anatech Electronics, Inc.
Garfield, NJ, United States
1780 MHz / 2167.5 MHz Cavity Duplexer
AE1780-2167DB5507
1780 MHz / 2167.5 MHz Cavity Duplexer AE1780-2167DB5507
1780 MHz / 2167.5 MHz Cavity Duplexer

1780 MHz / 2167.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1780-2167DB5507
Product Name 1780 MHz / 2167.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

401 MHz / 432 MHz LC Diplexer - AE401-432LDP5454 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
885-909/930-954 MHz Cavity Duplexer - AD897-942D208 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details
663-698 MHz / 617-652 MHz Ceramic Duplexer - AE680-634CD1204 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details
450 MHz, Block C/H/I, Duplexer - AD462-452D328 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details