Anatech Electronics, Inc. 995 MHz Cavity Band Pass Filter AB995B517

Description
995 MHz Cavity Band Pass Filter for GSM, Cellular applications
Request a Quote
Description
995 MHz Cavity Band Pass Filter for GSM, Cellular applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
995 MHz Cavity Band Pass Filter - AB995B517 - Anatech Electronics, Inc.
Garfield, NJ, United States
995 MHz Cavity Band Pass Filter
AB995B517
995 MHz Cavity Band Pass Filter AB995B517
995 MHz Cavity Band Pass Filter for GSM, Cellular applications

995 MHz Cavity Band Pass Filter for GSM, Cellular applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB995B517
Product Name 995 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 995 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details