Anatech Electronics, Inc. 987.5 MHz Cavity Band Pass Filter AB987B515

Description
987.5 MHz Cavity Band Pass Filter for GSM, Cellular applications
Request a Quote
Description
987.5 MHz Cavity Band Pass Filter for GSM, Cellular applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
987.5 MHz Cavity Band Pass Filter - AB987B515 - Anatech Electronics, Inc.
Garfield, NJ, United States
987.5 MHz Cavity Band Pass Filter
AB987B515
987.5 MHz Cavity Band Pass Filter AB987B515
987.5 MHz Cavity Band Pass Filter for GSM, Cellular applications

987.5 MHz Cavity Band Pass Filter for GSM, Cellular applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB987B515
Product Name 987.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 988 MHz
Bandwidth 47000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details