Anatech Electronics, Inc. 9660 MHz Cavity Band Pass Filter AB9660B1137

Description
9660 MHz Cavity Band Pass Filter
Request a Quote
Description
9660 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9660 MHz Cavity Band Pass Filter - AB9660B1137 - Anatech Electronics, Inc.
Garfield, NJ, United States
9660 MHz Cavity Band Pass Filter
AB9660B1137
9660 MHz Cavity Band Pass Filter AB9660B1137
9660 MHz Cavity Band Pass Filter

9660 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9660B1137
Product Name 9660 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9660 MHz
Bandwidth 220000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details