Anatech Electronics, Inc.
952 MHz Cellular BPF
AB952B1169
Description
952 MHz Cellular BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
952 MHz Cellular BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB952B1169 |
|
Product Name
|
952 MHz Cellular BPF |
|
Fc
|
953 MHz
|
|
Bandwidth
|
10000 kHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1176 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Fc
2104 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4935 MHz
Bandwidth
57000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
59600 kHz
View Details