Anatech Electronics, Inc. 945 MHz Cavity Band Pass Filter AB945B602

Description
945 MHz GSM Band Pass Filter
Request a Quote
Description
945 MHz GSM Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
945 MHz Cavity Band Pass Filter - AB945B602 - Anatech Electronics, Inc.
Garfield, NJ, United States
945 MHz Cavity Band Pass Filter
AB945B602
945 MHz Cavity Band Pass Filter AB945B602
945 MHz GSM Band Pass Filter

945 MHz GSM Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB945B602
Product Name 945 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 946 MHz
Bandwidth 15000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details