Anatech Electronics, Inc. 942.5 MHz Cavity Band Pass Filter AB942B834

Description
942.5 MHz Cavity Band Pass Filter
Request a Quote
Description
942.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942.5 MHz Cavity Band Pass Filter - AB942B834 - Anatech Electronics, Inc.
Garfield, NJ, United States
942.5 MHz Cavity Band Pass Filter
AB942B834
942.5 MHz Cavity Band Pass Filter AB942B834
942.5 MHz Cavity Band Pass Filter

942.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB942B834
Product Name 942.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 942 MHz
Bandwidth 35000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details