Anatech Electronics, Inc. 937 MHz Cavity Band Pass Filter AB937B482

Description
937 MHz Cavity Band Pass Filter
Request a Quote
Description
937 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
937 MHz Cavity Band Pass Filter - AB937B482 - Anatech Electronics, Inc.
Garfield, NJ, United States
937 MHz Cavity Band Pass Filter
AB937B482
937 MHz Cavity Band Pass Filter AB937B482
937 MHz Cavity Band Pass Filter

937 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB937B482
Product Name 937 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 937 MHz
Bandwidth 54000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details