Anatech Electronics, Inc. 9300 MHz Cavity Band Pass Filter AB9300B1323

Description
9300 MHz Cavity Band Pass Filter
Request a Quote
Description
9300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9300 MHz Cavity Band Pass Filter - AB9300B1323 - Anatech Electronics, Inc.
Garfield, NJ, United States
9300 MHz Cavity Band Pass Filter
AB9300B1323
9300 MHz Cavity Band Pass Filter AB9300B1323
9300 MHz Cavity Band Pass Filter

9300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9300B1323
Product Name 9300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9300 MHz
Bandwidth 2.60E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details