Anatech Electronics, Inc. 900 MHz Cellular Band Pass Filter AB928B831

Description
900 MHz Cellular Band Pass Filter
Request a Quote
Description
900 MHz Cellular Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Cellular Band Pass Filter - AB928B831 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Cellular Band Pass Filter
AB928B831
900 MHz Cellular Band Pass Filter AB928B831
900 MHz Cellular Band Pass Filter

900 MHz Cellular Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB928B831
Product Name 900 MHz Cellular Band Pass Filter
Filter Type Bandpass
Fc 929 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details