Anatech Electronics, Inc. 921.5 MHz Cavity Band Pass Filter AB921B709

Description
921.5 MHz GSM Band Pass Filter
Request a Quote
Description
921.5 MHz GSM Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
921.5 MHz Cavity Band Pass Filter - AB921B709 - Anatech Electronics, Inc.
Garfield, NJ, United States
921.5 MHz Cavity Band Pass Filter
AB921B709
921.5 MHz Cavity Band Pass Filter AB921B709
921.5 MHz GSM Band Pass Filter

921.5 MHz GSM Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB921B709
Product Name 921.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 922 MHz
Bandwidth 13000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details