Anatech Electronics, Inc. 921.5 MHz Cellular Band Pass Filter AB921B1141

Description
921.5 MHz Cellular Band Pass Filter
Request a Quote
Description
921.5 MHz Cellular Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
921.5 MHz Cellular Band Pass Filter - AB921B1141 - Anatech Electronics, Inc.
Garfield, NJ, United States
921.5 MHz Cellular Band Pass Filter
AB921B1141
921.5 MHz Cellular Band Pass Filter AB921B1141
921.5 MHz Cellular Band Pass Filter

921.5 MHz Cellular Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB921B1141
Product Name 921.5 MHz Cellular Band Pass Filter
Filter Type Bandpass
Fc 922 MHz
Bandwidth 8500 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details