Anatech Electronics, Inc. 917 MHz Cavity Band Pass Filter AB917B1023

Description
917 MHz Cavity Band Pass Filter
Request a Quote
Description
917 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
917 MHz Cavity Band Pass Filter - AB917B1023 - Anatech Electronics, Inc.
Garfield, NJ, United States
917 MHz Cavity Band Pass Filter
AB917B1023
917 MHz Cavity Band Pass Filter AB917B1023
917 MHz Cavity Band Pass Filter

917 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB917B1023
Product Name 917 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 917 MHz
Bandwidth 5500 kHz
Insertion Loss 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details