Anatech Electronics, Inc. 915 MHz Cavity Band Pass Filter for ISM AB915B767

Description
902 to 928 MHz passband, < 1 dB IL, >40 dB rejection.
Request a Quote
Description
902 to 928 MHz passband, < 1 dB IL, >40 dB rejection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Band Pass Filter for ISM - AB915B767 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Band Pass Filter for ISM
AB915B767
915 MHz Cavity Band Pass Filter for ISM AB915B767
902 to 928 MHz passband, < 1 dB IL, >40 dB rejection.

902 to 928 MHz passband, < 1 dB IL, >40 dB rejection.

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB915B767
Product Name 915 MHz Cavity Band Pass Filter for ISM
Filter Type Bandpass
Fc 915 MHz
Bandwidth 5500 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details