Anatech Electronics, Inc. Cellular 900 MHz Band Pass AB915B494

Description
Cellular 900 MHz Band Pass
Request a Quote
Description
Cellular 900 MHz Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cellular 900 MHz Band Pass - AB915B494 - Anatech Electronics, Inc.
Garfield, NJ, United States
Cellular 900 MHz Band Pass
AB915B494
Cellular 900 MHz Band Pass AB915B494
Cellular 900 MHz Band Pass

Cellular 900 MHz Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB915B494
Product Name Cellular 900 MHz Band Pass
Filter Type Bandpass
Fc 915 MHz
Bandwidth 26000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details