Anatech Electronics, Inc. 914.5 MHz Cavity Band Pass Filter AB914B1098

Description
914.5 MHz Cavity Band Pass Filter
Request a Quote
Description
914.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
914.5 MHz Cavity Band Pass Filter - AB914B1098 - Anatech Electronics, Inc.
Garfield, NJ, United States
914.5 MHz Cavity Band Pass Filter
AB914B1098
914.5 MHz Cavity Band Pass Filter AB914B1098
914.5 MHz Cavity Band Pass Filter

914.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB914B1098
Product Name 914.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 914 MHz
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details