Anatech Electronics, Inc. 913 MHz Cavity Band Pass Filter AB913B488

Description
913 MHz Cavity Band Pass Filter for GSM cellular Communication
Request a Quote
Description
913 MHz Cavity Band Pass Filter for GSM cellular Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
913 MHz Cavity Band Pass Filter - AB913B488 - Anatech Electronics, Inc.
Garfield, NJ, United States
913 MHz Cavity Band Pass Filter
AB913B488
913 MHz Cavity Band Pass Filter AB913B488
913 MHz Cavity Band Pass Filter for GSM cellular Communication

913 MHz Cavity Band Pass Filter for GSM cellular Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB913B488
Product Name 913 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 913 MHz
Bandwidth 20000 kHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B952 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details