Anatech Electronics, Inc. 912.5 MHz Cavity Band Pass Filter AB912B782

Description
912.5 MHz GSM Cavity Band Pass filter
Request a Quote
Description
912.5 MHz GSM Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
912.5 MHz Cavity Band Pass Filter - AB912B782 - Anatech Electronics, Inc.
Garfield, NJ, United States
912.5 MHz Cavity Band Pass Filter
AB912B782
912.5 MHz Cavity Band Pass Filter AB912B782
912.5 MHz GSM Cavity Band Pass filter

912.5 MHz GSM Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB912B782
Product Name 912.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 912 MHz
Bandwidth 5000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details