Anatech Electronics, Inc. 912.5 MHz Cavity Band Pass Filter AB912B782-S

Description
912.5 MHz GSM Cavity Band Pass filter
Request a Quote
Description
912.5 MHz GSM Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
912.5 MHz Cavity Band Pass Filter - AB912B782-S - Anatech Electronics, Inc.
Garfield, NJ, United States
912.5 MHz Cavity Band Pass Filter
AB912B782-S
912.5 MHz Cavity Band Pass Filter AB912B782-S
912.5 MHz GSM Cavity Band Pass filter

912.5 MHz GSM Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB912B782-S
Product Name 912.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 912 MHz
Bandwidth 5000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details