Anatech Electronics, Inc. 912.5 MHz Cavity Band Pass Filter AB912B611

Description
912.5 MHz Cavity Band Pass Filter for GSM cellular Wireless
Request a Quote
Description
912.5 MHz Cavity Band Pass Filter for GSM cellular Wireless
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
912.5 MHz Cavity Band Pass Filter - AB912B611 - Anatech Electronics, Inc.
Garfield, NJ, United States
912.5 MHz Cavity Band Pass Filter
AB912B611
912.5 MHz Cavity Band Pass Filter AB912B611
912.5 MHz Cavity Band Pass Filter for GSM cellular Wireless

912.5 MHz Cavity Band Pass Filter for GSM cellular Wireless

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB912B611
Product Name 912.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 912 MHz
Bandwidth 19000 kHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details