Anatech Electronics, Inc. 912 MHz Cavity Band Pass Filter AB912B1100

Description
912 MHz Cavity Band Pass Filter
Request a Quote
Description
912 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
912 MHz Cavity Band Pass Filter - AB912B1100 - Anatech Electronics, Inc.
Garfield, NJ, United States
912 MHz Cavity Band Pass Filter
AB912B1100
912 MHz Cavity Band Pass Filter AB912B1100
912 MHz Cavity Band Pass Filter

912 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB912B1100
Product Name 912 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 912 MHz
Bandwidth 5000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details