Anatech Electronics, Inc. 9100 MHz Cavity Band Pass Filter AB9100B674

Description
Cavity Band Pass filter with fo at 9100MHz, Bandwidth of 250MHz typ, Insertion loss in Bandwidth < 2dB typ and rejection > 70dB typ at 0 - 8342 MHz and 9858 MHz - 20 GHz, built in a package size of 2.5 X 0.625 X 0.5 (in) max.
Request a Quote
Description
Cavity Band Pass filter with fo at 9100MHz, Bandwidth of 250MHz typ, Insertion loss in Bandwidth < 2dB typ and rejection > 70dB typ at 0 - 8342 MHz and 9858 MHz - 20 GHz, built in a package size of 2.5 X 0.625 X 0.5 (in) max.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9100 MHz Cavity Band Pass Filter - AB9100B674 - Anatech Electronics, Inc.
Garfield, NJ, United States
9100 MHz Cavity Band Pass Filter
AB9100B674
9100 MHz Cavity Band Pass Filter AB9100B674
Cavity Band Pass filter with fo at 9100MHz, Bandwidth of 250MHz typ, Insertion loss in Bandwidth < 2dB typ and rejection > 70dB typ at 0 - 8342 MHz and 9858 MHz - 20 GHz, built in a package size of 2.5 X 0.625 X 0.5 (in) max.

Cavity Band Pass filter with fo at 9100MHz, Bandwidth of 250MHz typ, Insertion loss in Bandwidth < 2dB typ and rejection > 70dB typ at 0 - 8342 MHz and 9858 MHz - 20 GHz, built in a package size of 2.5 X 0.625 X 0.5 (in) max.

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9100B674
Product Name 9100 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9100 MHz
Bandwidth 250000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details