Anatech Electronics, Inc.
907 MHz Cellular BPF
AB907B1168
Description
907 MHz Cellular BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
907 MHz Cellular BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB907B1168 |
|
Product Name
|
907 MHz Cellular BPF |
|
Fc
|
908 MHz
|
|
Bandwidth
|
10000 kHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1690 MHz
Bandwidth
32000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4700 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1902 MHz
Bandwidth
15000 kHz
View Details