Anatech Electronics, Inc. 904.5 MHz Cavity Band Pass Filter AB904B528

Description
904.5 MHz Cavity Band Pass Filter for GSM, Cellular applications
Request a Quote
Description
904.5 MHz Cavity Band Pass Filter for GSM, Cellular applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
904.5 MHz Cavity Band Pass Filter - AB904B528 - Anatech Electronics, Inc.
Garfield, NJ, United States
904.5 MHz Cavity Band Pass Filter
AB904B528
904.5 MHz Cavity Band Pass Filter AB904B528
904.5 MHz Cavity Band Pass Filter for GSM, Cellular applications

904.5 MHz Cavity Band Pass Filter for GSM, Cellular applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB904B528
Product Name 904.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 904 MHz
Bandwidth 5000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details