Anatech Electronics, Inc. 902 MHz Cavity Band Pass Filter AB902B922

Description
902 MHz Cavity Band Pass Filter
Request a Quote
Description
902 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 MHz Cavity Band Pass Filter - AB902B922 - Anatech Electronics, Inc.
Garfield, NJ, United States
902 MHz Cavity Band Pass Filter
AB902B922
902 MHz Cavity Band Pass Filter AB902B922
902 MHz Cavity Band Pass Filter

902 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB902B922
Product Name 902 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 902 MHz
Bandwidth 25000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details