Anatech Electronics, Inc. Cellular 900 MHz Band Pass AB902B1173

Description
Cellular 900 MHz Band Pass
Request a Quote
Description
Cellular 900 MHz Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cellular 900 MHz Band Pass - AB902B1173 - Anatech Electronics, Inc.
Garfield, NJ, United States
Cellular 900 MHz Band Pass
AB902B1173
Cellular 900 MHz Band Pass AB902B1173
Cellular 900 MHz Band Pass

Cellular 900 MHz Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB902B1173
Product Name Cellular 900 MHz Band Pass
Filter Type Bandpass
Fc 902 MHz
Bandwidth 25000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details