Anatech Electronics, Inc. 872 MHz Cavity Band Pass Filter AB872B1016

Description
872 MHz Cavity Band Pass Filter
Request a Quote
Description
872 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
872 MHz Cavity Band Pass Filter - AB872B1016 - Anatech Electronics, Inc.
Garfield, NJ, United States
872 MHz Cavity Band Pass Filter
AB872B1016
872 MHz Cavity Band Pass Filter AB872B1016
872 MHz Cavity Band Pass Filter

872 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB872B1016
Product Name 872 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 872 MHz
Bandwidth 5000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details