Anatech Electronics, Inc. 862.5 MHz Cavity Band Pass Filter AB862B484

Description
862.5 MHz Cavity Band Pass Filter for AGSM Communication
Request a Quote
Description
862.5 MHz Cavity Band Pass Filter for AGSM Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
862.5 MHz Cavity Band Pass Filter - AB862B484 - Anatech Electronics, Inc.
Garfield, NJ, United States
862.5 MHz Cavity Band Pass Filter
AB862B484
862.5 MHz Cavity Band Pass Filter AB862B484
862.5 MHz Cavity Band Pass Filter for AGSM Communication

862.5 MHz Cavity Band Pass Filter for AGSM Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB862B484
Product Name 862.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 862 MHz
Bandwidth 100000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details