Anatech Electronics, Inc.
838 MHz Cavity Band Pass
AB838B904
Description
838 MHz Cavity Band Pass
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
838 MHz Cavity Band Pass
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB838B904 |
|
Product Name
|
838 MHz Cavity Band Pass |
|
Filter Type
|
Bandpass
|
|
Fc
|
838 MHz
|
|
Bandwidth
|
67000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2558 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2495 MHz
Bandwidth
22000 kHz
View Details