Anatech Electronics, Inc. 836 MHz Cavity Band Pass Filter AB836B972

Description
836 MHz Cavity Band Pass Filter
Request a Quote
Description
836 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz Cavity Band Pass Filter - AB836B972 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz Cavity Band Pass Filter
AB836B972
836 MHz Cavity Band Pass Filter AB836B972
836 MHz Cavity Band Pass Filter

836 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB836B972
Product Name 836 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 836 MHz
Bandwidth 3840 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details