Anatech Electronics, Inc. 830 MHz CDMA Filter with N-F connectors AB830B476-N

Description
830 MHz CDMA Filter with N-F connectors
Request a Quote
Description
830 MHz CDMA Filter with N-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
830 MHz CDMA Filter with N-F connectors - AB830B476-N - Anatech Electronics, Inc.
Garfield, NJ, United States
830 MHz CDMA Filter with N-F connectors
AB830B476-N
830 MHz CDMA Filter with N-F connectors AB830B476-N
830 MHz CDMA Filter with N-F connectors

830 MHz CDMA Filter with N-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB830B476-N
Product Name 830 MHz CDMA Filter with N-F connectors
Fc 830 MHz
Bandwidth 10000 kHz
Insertion Loss 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details