Anatech Electronics, Inc. 829 MHz Cavity Band Pass Filter AB829B1038

Description
829 MHz Cavity Band Pass Filter
Request a Quote
Description
829 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
829 MHz Cavity Band Pass Filter - AB829B1038 - Anatech Electronics, Inc.
Garfield, NJ, United States
829 MHz Cavity Band Pass Filter
AB829B1038
829 MHz Cavity Band Pass Filter AB829B1038
829 MHz Cavity Band Pass Filter

829 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB829B1038
Product Name 829 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 829 MHz
Bandwidth 8000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details