Anatech Electronics, Inc. 802 MHz Cavity Band Pass Filter AB802B1251

Description
802 MHz Cavity Band Pass Filter
Request a Quote
Description
802 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
802 MHz Cavity Band Pass Filter - AB802B1251 - Anatech Electronics, Inc.
Garfield, NJ, United States
802 MHz Cavity Band Pass Filter
AB802B1251
802 MHz Cavity Band Pass Filter AB802B1251
802 MHz Cavity Band Pass Filter

802 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB802B1251
Product Name 802 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 802 MHz
Bandwidth 8000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details