Anatech Electronics, Inc. 802 MHz Cavity Band Pass Filter with SMA (F) connectors AB802B1251-S

Description
802 MHz Cavity Band Pass Filter with SMA (F) connectors
Request a Quote
Description
802 MHz Cavity Band Pass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
802 MHz Cavity Band Pass Filter with SMA (F) connectors - AB802B1251-S - Anatech Electronics, Inc.
Garfield, NJ, United States
802 MHz Cavity Band Pass Filter with SMA (F) connectors
AB802B1251-S
802 MHz Cavity Band Pass Filter with SMA (F) connectors AB802B1251-S
802 MHz Cavity Band Pass Filter with SMA (F) connectors

802 MHz Cavity Band Pass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB802B1251-S
Product Name 802 MHz Cavity Band Pass Filter with SMA (F) connectors
Filter Type Bandpass
Fc 802 MHz
Bandwidth 8000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details