Anatech Electronics, Inc. 750 MHz Cavity Band Pass Filter AB750B1081

Description
750 MHz Cavity Band Pass Filter
Request a Quote
Description
750 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 MHz Cavity Band Pass Filter - AB750B1081 - Anatech Electronics, Inc.
Garfield, NJ, United States
750 MHz Cavity Band Pass Filter
AB750B1081
750 MHz Cavity Band Pass Filter AB750B1081
750 MHz Cavity Band Pass Filter

750 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB750B1081
Product Name 750 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 750 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details