Anatech Electronics, Inc. 707 MHz Cavity Band Pass Filter with SMA-F connectors AB707B1061-S

Description
707 MHz Cavity Band Pass Filter with SMA-F connectors
Request a Quote
Description
707 MHz Cavity Band Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 MHz Cavity Band Pass Filter with SMA-F connectors - AB707B1061-S - Anatech Electronics, Inc.
Garfield, NJ, United States
707 MHz Cavity Band Pass Filter with SMA-F connectors
AB707B1061-S
707 MHz Cavity Band Pass Filter with SMA-F connectors AB707B1061-S
707 MHz Cavity Band Pass Filter with SMA-F connectors

707 MHz Cavity Band Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB707B1061-S
Product Name 707 MHz Cavity Band Pass Filter with SMA-F connectors
Filter Type Bandpass
Fc 707 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details