Anatech Electronics, Inc. 6.75 GHz Cavity Band Pass Filter AB6750B718

Description
6.75 GHz Cavity Band Pass Filter
Request a Quote
Description
6.75 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.75 GHz Cavity Band Pass Filter - AB6750B718 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.75 GHz Cavity Band Pass Filter
AB6750B718
6.75 GHz Cavity Band Pass Filter AB6750B718
6.75 GHz Cavity Band Pass Filter

6.75 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB6750B718
Product Name 6.75 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6750 MHz
Bandwidth 900000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details