Anatech Electronics, Inc. 6500 MHz Cavity Band Pass Filter AB6500B1076

Description
6500 MHz Cavity Band Pass Filter
Request a Quote
Description
6500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6500 MHz Cavity Band Pass Filter - AB6500B1076 - Anatech Electronics, Inc.
Garfield, NJ, United States
6500 MHz Cavity Band Pass Filter
AB6500B1076
6500 MHz Cavity Band Pass Filter AB6500B1076
6500 MHz Cavity Band Pass Filter

6500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB6500B1076
Product Name 6500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details