Anatech Electronics, Inc. 5815 MHz WiFi Cavity Filter AB5815B584

Description
5815 MHz WiFi Cavity Filter
Request a Quote
Description
5815 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5815 MHz WiFi Cavity Filter - AB5815B584 - Anatech Electronics, Inc.
Garfield, NJ, United States
5815 MHz WiFi Cavity Filter
AB5815B584
5815 MHz WiFi Cavity Filter AB5815B584
5815 MHz WiFi Cavity Filter

5815 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5815B584
Product Name 5815 MHz WiFi Cavity Filter
Fc 5815 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details